Samsung Electro-Mechanics Ferrite Beads and Chips CIM10K252NC

Description
2.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 1.2Ohm
Request a Quote Datasheet
Description
2.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1276-6325-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6325-2-ND
Ferrite Beads and Chips 1276-6325-2-ND
2.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 1.2Ohm

2.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 1.2Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1276-6325-2-ND
Product Name Ferrite Beads and Chips
DCR 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 2-2176748-2 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 0.1200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers