Samsung Electronics Co., Ltd. Ferrite Beads and Chips - CIM10J301NC CIM10J301NC

Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 760167-CIM10J301NC Series: CIM10 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Mounting: SMD Number of Lines: 1 Impedance @ Frequency: 300 Ohm @ 100MHz Family Name: CIM Categories: Filters Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height (Maximum): 0.037" (0.95mm) Current Rating (Maximum): 400mA DC Resistance (DCR) (Maximum): 350 mOhm Alternative Parts (Cross-Reference): LI0603D301R-10; NCB0603GE301TR020QYF ; NCB0603GD301TR020QYF ; Introduction Date: October 14, 2008 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 760167-CIM10J301NC Series: CIM10 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Mounting: SMD Number of Lines: 1 Impedance @ Frequency: 300 Ohm @ 100MHz Family Name: CIM Categories: Filters Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height (Maximum): 0.037" (0.95mm) Current Rating (Maximum): 400mA DC Resistance (DCR) (Maximum): 350 mOhm Alternative Parts (Cross-Reference): LI0603D301R-10; NCB0603GE301TR020QYF ; NCB0603GD301TR020QYF ; Introduction Date: October 14, 2008 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - CIM10J301NC - CIM10J301NC - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - CIM10J301NC
CIM10J301NC
Ferrite Beads and Chips - CIM10J301NC CIM10J301NC
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 760167-CIM10J301NC Series: CIM10 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Mounting: SMD Number of Lines: 1 Impedance @ Frequency: 300 Ohm @ 100MHz Family Name: CIM Categories: Filters Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height (Maximum): 0.037" (0.95mm) Current Rating (Maximum): 400mA DC Resistance (DCR) (Maximum): 350 mOhm Alternative Parts (Cross-Reference): LI0603D301R-10; NCB0603GE301TR020QYF ; NCB0603GD301TR020QYF ; Introduction Date: October 14, 2008 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 760167-CIM10J301NC
Series: CIM10
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Mounting: SMD
Number of Lines: 1
Impedance @ Frequency: 300 Ohm @ 100MHz
Family Name: CIM
Categories: Filters
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height (Maximum): 0.037" (0.95mm)
Current Rating (Maximum): 400mA
DC Resistance (DCR) (Maximum): 350 mOhm
Alternative Parts (Cross-Reference): LI0603D301R-10; NCB0603GE301TR020QYF; NCB0603GD301TR020QYF;
Introduction Date: October 14, 2008
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number CIM10J301NC
Product Name Ferrite Beads and Chips - CIM10J301NC
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details