Samsung Electro-Mechanics Ferrite Beads and Chips CIM10J221NC

Description
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 400mA 300mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 400mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1276-6381-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6381-2-ND
Ferrite Beads and Chips 1276-6381-2-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 400mA 300mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 400mA 300mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1276-6381-2-ND
Product Name Ferrite Beads and Chips
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176745-0 - TE Connectivity
Specs
Impedance 220 ohms
DCR 0.1200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.39uH 100MHz 0.1A Inductor and Choke - 71-0603CS-R39XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers