Samsung Electro-Mechanics 1 KOHM Inductor and Choke CIM10J102NC

Description
FERRITE BEAD 1 KOHM 0603 1LN Product overview: CIM10J102NC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1 KOHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIM10J102NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 1 KOHM 0603 1LN Product overview: CIM10J102NC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1 KOHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIM10J102NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 KOHM Inductor and Choke - 841-CIM10J102NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 KOHM Inductor and Choke
841-CIM10J102NC
1 KOHM Inductor and Choke 841-CIM10J102NC
FERRITE BEAD 1 KOHM 0603 1LN Product overview: CIM10J102NC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1 KOHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIM10J102NC can be used for catalog matching and distributor lookup.

FERRITE BEAD 1 KOHM 0603 1LN Product overview: CIM10J102NC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1 KOHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIM10J102NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 1276-6378-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6378-2-ND
Ferrite Beads and Chips 1276-6378-2-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 250mA 600mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 250mA 600mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 841-CIM10J102NC 1276-6378-2-ND
Product Name 1 KOHM Inductor and Choke Ferrite Beads and Chips
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1660220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Lead Style Axial; Axial
View Details
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details