Samsung Electro-Mechanics Ferrite Beads and Chips CIM10F121NC

Description
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - CIM10F121NC-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
CIM10F121NC-ND
Ferrite Beads and Chips CIM10F121NC-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number CIM10F121NC-ND
Product Name Ferrite Beads and Chips
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0603HP-5N6XJLW - 983615-0603HP-5N6XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Ferrite Beads - 2-2176742-2 - TE Connectivity
Specs
Impedance 500 ohms
DCR 0.6500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multilayer Ferrite Bead
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers