FERRITE BEAD 600 OHM 0402 1LN Product overview: CIM05U601NC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIM05U601NC can be used for catalog matching and distributor lookup.
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 600mOhm
Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1328078-CIM05U601NC
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Current Rating (Max): 300mA
Standard Package: 10,000
Mounting: Surface Mount
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 600mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 1276-6337-6,1276-633
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Chip Inductors |
| Product Number | 841-CIM05U601NC | 1276-6337-2-ND | 1328078-CIM05U601NC |
| Product Name | 600 OHM Inductor and Choke | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | ||
| Packing Method | Tape & Reel (TR) | Tape Reel | Tape Reel; Reel - TR |
| Standards and Certifications | RoHS | RoHS |