Samsung Electro-Mechanics Ferrite Beads and Chips CIM05U241NC

Description
240 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 400mA 350mOhm
Request a Quote Datasheet
Description
240 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 400mA 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1276-6343-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6343-2-ND
Ferrite Beads and Chips 1276-6343-2-ND
240 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 400mA 350mOhm

240 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 400mA 350mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1276-6343-2-ND
Product Name Ferrite Beads and Chips
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176494-3 - TE Connectivity
Specs
Impedance 31 ohms
DCR 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
1.04A 250MHz Inductor and Choke - 71-0402CS-2N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers