Samsung Electro-Mechanics Ferrite Beads and Chips CIM05U100NC

Description
10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.2A 50mOhm
Request a Quote Datasheet
Description
10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.2A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - CIM05U100NC-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
CIM05U100NC-ND
Ferrite Beads and Chips CIM05U100NC-ND
10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.2A 50mOhm

10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.2A 50mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1328076-CIM05U100NC - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328076-CIM05U100NC
Filters - Ferrite Beads and Chips 1328076-CIM05U100NC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1328076-CIM05U100NC Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Current Rating (Max): 1.2A Standard Package: 10,000 Mounting: Surface Mount Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 10 Ohms @ 100 MHz DC Resistance (DCR) (Max): 50mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1328076-CIM05U100NC
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Current Rating (Max): 1.2A
Standard Package: 10,000
Mounting: Surface Mount
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 10 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 50mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
10 OHM Inductor and Choke - 841-CIM05U100NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM Inductor and Choke
841-CIM05U100NC
10 OHM Inductor and Choke 841-CIM05U100NC
FERRITE BEAD 10 OHM 0402 1LN Product overview: CIM05U100NC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIM05U100NC can be used for catalog matching and distributor lookup.

FERRITE BEAD 10 OHM 0402 1LN Product overview: CIM05U100NC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIM05U100NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes
Product Number CIM05U100NC-ND 1328076-CIM05U100NC 841-CIM05U100NC
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 10 OHM Inductor and Choke
DCR 0.0500 ohms 0.0500 ohms
Rated DC Current 1200 milliamps 1200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape Reel; Reel - TR Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
UT/ET Series Common Mode Inductors - ET2432-019 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers