Samsung Electro-Mechanics 60 OHM Inductor and Choke CIM05J600NC

Description
FERRITE BEAD 60 OHM 0402 1LN Product overview: CIM05J600NC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIM05J600NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 60 OHM 0402 1LN Product overview: CIM05J600NC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIM05J600NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 OHM Inductor and Choke - 841-CIM05J600NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 OHM Inductor and Choke
841-CIM05J600NC
60 OHM Inductor and Choke 841-CIM05J600NC
FERRITE BEAD 60 OHM 0402 1LN Product overview: CIM05J600NC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIM05J600NC can be used for catalog matching and distributor lookup.

FERRITE BEAD 60 OHM 0402 1LN Product overview: CIM05J600NC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIM05J600NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
970929-CIM05J600NC
Filters - Ferrite Beads and Chips 970929-CIM05J600NC
Win Source Part Number: 970929-CIM05J600NC Category: Filters>Ferrite Beads and Chips Series: CIM05 Package: Tape & Reel Current Rating (Max): 650mA Standard Package: 10,000 Mounting: SMD (SMT) Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohms @ 100 MHz DC Resistance (DCR) (Max): 200mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Samsung Electro-Mechanics Other Names: 1276-6335-6,1276-633 5-1,1276-6335-2 Product Status: Obsolete

Win Source Part Number: 970929-CIM05J600NC
Category: Filters>Ferrite Beads and Chips
Series: CIM05
Package: Tape & Reel
Current Rating (Max): 650mA
Standard Package: 10,000
Mounting: SMD (SMT)
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 60 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 200mOhm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Samsung Electro-Mechanics
Other Names: 1276-6335-6,1276-6335-1,1276-6335-2
Product Status: Obsolete

Buy Now Datasheet
Ferrite Beads and Chips - 1276-6335-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6335-2-ND
Ferrite Beads and Chips 1276-6335-2-ND
60 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 650mA 200mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 650mA 200mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Chip Inductors Ferrite Beads
Product Number 841-CIM05J600NC 970929-CIM05J600NC 1276-6335-2-ND
Product Name 60 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Beads and Chips
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N5 0402DC-2N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567673 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details