Samsung Electro-Mechanics Ferrite Beads and Chips CIM05J182NC

Description
1.8 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1.4Ohm
Request a Quote Datasheet
Description
1.8 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1276-6394-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6394-2-ND
Ferrite Beads and Chips 1276-6394-2-ND
1.8 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1.4Ohm

1.8 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1.4Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1276-6394-2-ND
Product Name Ferrite Beads and Chips
DCR 1.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176492-9 - TE Connectivity
Specs
Impedance 600 ohms
DCR 1.1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers