Samsung Electro-Mechanics Ferrite Beads and Chips CIM05J152NC

Description
1.5 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 250mA 1Ohm
Request a Quote Datasheet
Description
1.5 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 250mA 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1276-6395-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6395-2-ND
Ferrite Beads and Chips 1276-6395-2-ND
1.5 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 250mA 1Ohm

1.5 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 250mA 1Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1276-6395-2-ND
Product Name Ferrite Beads and Chips
DCR 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE18NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Ferrite Beads - 2176748-3 - TE Connectivity
Specs
Impedance 7 ohms
DCR 0.0100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.0082uH 250MHz 1.5A Inductor and Choke - 71-0402HP-8N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details