Samsung Electro-Mechanics Ferrite Beads and Chips CIM03U601NC

Description
600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 100mA 1.5Ohm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 100mA 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1276-6347-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6347-1-ND
Ferrite Beads and Chips 1276-6347-1-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 100mA 1.5Ohm

600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 100mA 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 1276-6347-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6347-2-ND
Ferrite Beads and Chips 1276-6347-2-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 100mA 1.5Ohm

600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 100mA 1.5Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1276-6347-1-ND
Product Name Ferrite Beads and Chips
DCR 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.012uH 250MHz 1.1A Inductor and Choke - 71-0603HP-12NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Ferrite Beads - 2-2176742-2 - TE Connectivity
Specs
Impedance 500 ohms
DCR 0.6500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers