Samsung Electro-Mechanics Ferrite Beads and Chips CIM03U241NC

Description
240 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 750mOhm
Request a Quote Datasheet
Description
240 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 750mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1276-6348-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6348-1-ND
Ferrite Beads and Chips 1276-6348-1-ND
240 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 750mOhm

240 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 750mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 1276-6348-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6348-2-ND
Ferrite Beads and Chips 1276-6348-2-ND
240 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 750mOhm

240 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 750mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1276-6348-1-ND
Product Name Ferrite Beads and Chips
DCR 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.59uH 4.77KOhm 7.9MHz Inductor and Choke - 71-0402DF-591XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
3 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 1-2176744-1 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.0600 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers