Inductor RF Shielded Multi-Layer 6.8uH 10% 4MHz 50Q-Factor Ferrite 0.025A 0.8Ohm DCR 1206 T/R Product overview: CIL31Y6R8KNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 4MHz, 0.025A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 4MHz, 0.025A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL31Y6R8KNE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-CIL31Y6R8KNE |
| Product Name | 6.8uH 4MHz 0.025A Inductor and Choke |
| Technology | RF |
| Core Material | Ferrite |
| Inductance Range | 6.8 microH |