Samsung Electronics Co., Ltd. Inductors, Coils, Chokes - Fixed Inductors CIL21Y5R6KNE

Description
Win Source Part Number: 1052017-CIL21Y5R6KNE Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIL21 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 5.6 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 4MHz Frequency - Self Resonant: 32MHz Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 500mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Current Rating (Amps): 25 mA Inductance Frequency - Test: 4 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Samsung Electro-Mechanics Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1052017-CIL21Y5R6KNE Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIL21 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 5.6 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 4MHz Frequency - Self Resonant: 32MHz Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 500mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Current Rating (Amps): 25 mA Inductance Frequency - Test: 4 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Samsung Electro-Mechanics Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1052017-CIL21Y5R6KNE
Inductors, Coils, Chokes - Fixed Inductors 1052017-CIL21Y5R6KNE
Win Source Part Number: 1052017-CIL21Y5R6KNE Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIL21 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 5.6 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 4MHz Frequency - Self Resonant: 32MHz Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 500mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Current Rating (Amps): 25 mA Inductance Frequency - Test: 4 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Samsung Electro-Mechanics Product Status: Obsolete

Win Source Part Number: 1052017-CIL21Y5R6KNE
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CIL21
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 5.6 µH
Height - Seated (Max): 0.057" (1.45mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 4MHz
Frequency - Self Resonant: 32MHz
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 500mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
Current Rating (Amps): 25 mA
Inductance Frequency - Test: 4 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Samsung Electro-Mechanics
Product Status: Obsolete

Buy Now Datasheet
5.6uH 4MHz 0.025A Inductor and Choke - 71-CIL21Y5R6KNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6uH 4MHz 0.025A Inductor and Choke
71-CIL21Y5R6KNE
5.6uH 4MHz 0.025A Inductor and Choke 71-CIL21Y5R6KNE
Inductor RF Shielded Multi-Layer 5.6uH 10% 4MHz 50Q-Factor Ferrite 0.025A 0.5Ohm DCR 0805 T/R Product overview: CIL21Y5R6KNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 4MHz, 0.025A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 4MHz, 0.025A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL21Y5R6KNE can be used for catalog matching and distributor lookup.

Inductor RF Shielded Multi-Layer 5.6uH 10% 4MHz 50Q-Factor Ferrite 0.025A 0.5Ohm DCR 0805 T/R Product overview: CIL21Y5R6KNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 4MHz, 0.025A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 4MHz, 0.025A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL21Y5R6KNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1052017-CIL21Y5R6KNE 71-CIL21Y5R6KNE
Product Name Inductors, Coils, Chokes - Fixed Inductors 5.6uH 4MHz 0.025A Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard RF
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0201DS-11NXJLW - 963732-0201DS-11NXJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1678415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details