Samsung Electronics Co., Ltd. 12uH 2MHz 0.015A Inductor and Choke CIL21Y120KNE

Description
Inductor RF Shielded Multi-Layer 12uH 10% 2MHz 50Q-Factor Ferrite 0.015A 0.9Ohm DCR 0805 T/R Product overview: CIL21Y120KNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uH, 2MHz, 0.015A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12uH, 2MHz, 0.015A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL21Y120KNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Shielded Multi-Layer 12uH 10% 2MHz 50Q-Factor Ferrite 0.015A 0.9Ohm DCR 0805 T/R Product overview: CIL21Y120KNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uH, 2MHz, 0.015A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12uH, 2MHz, 0.015A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL21Y120KNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12uH 2MHz 0.015A Inductor and Choke - 71-CIL21Y120KNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12uH 2MHz 0.015A Inductor and Choke
71-CIL21Y120KNE
12uH 2MHz 0.015A Inductor and Choke 71-CIL21Y120KNE
Inductor RF Shielded Multi-Layer 12uH 10% 2MHz 50Q-Factor Ferrite 0.015A 0.9Ohm DCR 0805 T/R Product overview: CIL21Y120KNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uH, 2MHz, 0.015A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12uH, 2MHz, 0.015A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL21Y120KNE can be used for catalog matching and distributor lookup.

Inductor RF Shielded Multi-Layer 12uH 10% 2MHz 50Q-Factor Ferrite 0.015A 0.9Ohm DCR 0805 T/R Product overview: CIL21Y120KNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uH, 2MHz, 0.015A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12uH, 2MHz, 0.015A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL21Y120KNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327357-CIL21Y120KNE - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327357-CIL21Y120KNE
Inductors, Coils, Chokes - Fixed Inductors 1327357-CIL21Y120KNE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1327357-CIL21Y120KNE Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Inductance: 12 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 2MHz Frequency - Self Resonant: 22MHz DC Resistance (DCR): 900mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 Current Rating (Amps): 15 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1327357-CIL21Y120KNE
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Inductance: 12 µH
Height - Seated (Max): 0.057" (1.45mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 2MHz
Frequency - Self Resonant: 22MHz
DC Resistance (DCR): 900mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
Current Rating (Amps): 15 mA
Inductance Frequency - Test: 2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIL21Y120KNE 1327357-CIL21Y120KNE
Product Name 12uH 2MHz 0.015A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Core Material Ferrite Ferrite
Inductance Range 12 microH 12 microH
Inductance Tolerance 10 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers
Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details
Leaded Inductors - 1730053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details