Inductor RF Shielded Multi-Layer 33uH 20% 400KHz 30Q-Factor Ferrite 0.005A 1.25Ohm DCR 0805 T/R Product overview: CIL21S330MNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 400KHz, 0.005A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 400KHz, 0.005A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL21S330MNE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-CIL21S330MNE |
| Product Name | 33uH 400KHz 0.005A Inductor and Choke |
| Technology | RF |
| Core Material | Ferrite |
| Inductance Range | 33 microH |