Samsung Electronics Co., Ltd. 0.27uH 25MHz 0.25A Inductor and Choke CIL21NR27KNE

Description
Inductor RF Shielded Multi-Layer 0.27uH 10% 25MHz 20Q-Factor Ferrite 0.25A 0.3Ohm DCR 0805 T/R Product overview: CIL21NR27KNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27uH, 25MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.27uH, 25MHz, 0.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL21NR27KNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Shielded Multi-Layer 0.27uH 10% 25MHz 20Q-Factor Ferrite 0.25A 0.3Ohm DCR 0805 T/R Product overview: CIL21NR27KNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27uH, 25MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.27uH, 25MHz, 0.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL21NR27KNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.27uH 25MHz 0.25A Inductor and Choke - 71-CIL21NR27KNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.27uH 25MHz 0.25A Inductor and Choke
71-CIL21NR27KNE
0.27uH 25MHz 0.25A Inductor and Choke 71-CIL21NR27KNE
Inductor RF Shielded Multi-Layer 0.27uH 10% 25MHz 20Q-Factor Ferrite 0.25A 0.3Ohm DCR 0805 T/R Product overview: CIL21NR27KNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27uH, 25MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.27uH, 25MHz, 0.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL21NR27KNE can be used for catalog matching and distributor lookup.

Inductor RF Shielded Multi-Layer 0.27uH 10% 25MHz 20Q-Factor Ferrite 0.25A 0.3Ohm DCR 0805 T/R Product overview: CIL21NR27KNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27uH, 25MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.27uH, 25MHz, 0.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL21NR27KNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CIL21NR27KNE - 866421-CIL21NR27KNE - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CIL21NR27KNE
866421-CIL21NR27KNE
Fixed Inductors - CIL21NR27KNE 866421-CIL21NR27KNE
Manufacturer: Samsung Win Source Part Number: 866421-CIL21NR27KNE Series: CIL21 Operating Temperature Range: -40°C ~ 85°C Features: 270 nH Shielded - Inductor 250 mA 300mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 4000 REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Samsung
Win Source Part Number: 866421-CIL21NR27KNE
Series: CIL21
Operating Temperature Range: -40°C ~ 85°C
Features: 270 nH Shielded - Inductor 250 mA 300mOhm Max 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIL21NR27KNE 866421-CIL21NR27KNE
Product Name 0.27uH 25MHz 0.25A Inductor and Choke Fixed Inductors - CIL21NR27KNE
Core Material Ferrite
Inductance Range 0.2700 microH
Inductance Tolerance 10 (+/- %)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910598P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.7 ohms
Rated DC Current 370 milliamps
Lead Style Axial
View Details