Samsung Electro-Mechanics 6.8uH 4MHz 0.005A Inductor and Choke CIL10Y6R8KNC

Description
Inductor RF Shielded Multi-Layer 6.8uH 10% 4MHz 35Q-Factor Ferrite 0.005A 1.7Ohm DCR 0603 T/R Product overview: CIL10Y6R8KNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 4MHz, 0.005A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 4MHz, 0.005A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10Y6R8KNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Shielded Multi-Layer 6.8uH 10% 4MHz 35Q-Factor Ferrite 0.005A 1.7Ohm DCR 0603 T/R Product overview: CIL10Y6R8KNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 4MHz, 0.005A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 4MHz, 0.005A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10Y6R8KNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8uH 4MHz 0.005A Inductor and Choke - 71-CIL10Y6R8KNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8uH 4MHz 0.005A Inductor and Choke
71-CIL10Y6R8KNC
6.8uH 4MHz 0.005A Inductor and Choke 71-CIL10Y6R8KNC
Inductor RF Shielded Multi-Layer 6.8uH 10% 4MHz 35Q-Factor Ferrite 0.005A 1.7Ohm DCR 0603 T/R Product overview: CIL10Y6R8KNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 4MHz, 0.005A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 4MHz, 0.005A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10Y6R8KNC can be used for catalog matching and distributor lookup.

Inductor RF Shielded Multi-Layer 6.8uH 10% 4MHz 35Q-Factor Ferrite 0.005A 1.7Ohm DCR 0603 T/R Product overview: CIL10Y6R8KNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 4MHz, 0.005A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 4MHz, 0.005A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10Y6R8KNC can be used for catalog matching and distributor lookup.

Supplier's Site
Inductors, Coils, Chokes - Fixed Inductors - 1330185-CIL10Y6R8KNC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1330185-CIL10Y6R8KNC
Inductors, Coils, Chokes - Fixed Inductors 1330185-CIL10Y6R8KNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330185-CIL10Y6R8KNC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 6.8 µH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 35 @ 4MHz Frequency - Self Resonant: 20MHz DC Resistance (DCR): 1.7Ohm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 Current Rating (Amps): 5 mA Inductance Frequency - Test: 4 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330185-CIL10Y6R8KNC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 35 @ 4MHz
Frequency - Self Resonant: 20MHz
DC Resistance (DCR): 1.7Ohm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
Current Rating (Amps): 5 mA
Inductance Frequency - Test: 4 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIL10Y6R8KNC 1330185-CIL10Y6R8KNC
Product Name 6.8uH 4MHz 0.005A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Core Material Ferrite Ferrite
Inductance Range 6.8 microH 6.8 microH
Inductance Tolerance 10 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
Common Mode Chokes - 486-DKFP-C22C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers