Samsung Electro-Mechanics Fixed Inductors CIL10NR47KNC

Description
470nH Shielded Inductor 35mA 1.35Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
470nH Shielded Inductor 35mA 1.35Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CIL10NR47KNC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CIL10NR47KNC-ND
Fixed Inductors CIL10NR47KNC-ND
470nH Shielded Inductor 35mA 1.35Ohm Max 0603 (1608 Metric)

470nH Shielded Inductor 35mA 1.35Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 35MA 1.35OHM Inductor and Choke - 71-CIL10NR47KNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 35MA 1.35OHM Inductor and Choke
71-CIL10NR47KNC
SMD 35MA 1.35OHM Inductor and Choke 71-CIL10NR47KNC
FIXED IND 470NH 35MA 1.35OHM SMD Product overview: CIL10NR47KNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35MA, 1.35OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 35MA, 1.35OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10NR47KNC can be used for catalog matching and distributor lookup.

FIXED IND 470NH 35MA 1.35OHM SMD Product overview: CIL10NR47KNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35MA, 1.35OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 35MA, 1.35OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10NR47KNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CIL10NR47KNC-ND 71-CIL10NR47KNC
Product Name Fixed Inductors SMD 35MA 1.35OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0043uH 250MHz 0.7A Inductor and Choke - 71-0402CS-4N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers
Common Mode Chokes - 486-5720-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details