Samsung Electro-Mechanics 0.082uH 50MHz 0.05A Inductor and Choke CIL10N82NKNC

Description
Inductor RF Shielded Multi-Layer 0.082uH 10% 50MHz 10Q-Factor Ferrite 0.05A 0.3Ohm DCR 0603 T/R Product overview: CIL10N82NKNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082uH, 50MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.082uH, 50MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10N82NKNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Shielded Multi-Layer 0.082uH 10% 50MHz 10Q-Factor Ferrite 0.05A 0.3Ohm DCR 0603 T/R Product overview: CIL10N82NKNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082uH, 50MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.082uH, 50MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10N82NKNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.082uH 50MHz 0.05A Inductor and Choke - 71-CIL10N82NKNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.082uH 50MHz 0.05A Inductor and Choke
71-CIL10N82NKNC
0.082uH 50MHz 0.05A Inductor and Choke 71-CIL10N82NKNC
Inductor RF Shielded Multi-Layer 0.082uH 10% 50MHz 10Q-Factor Ferrite 0.05A 0.3Ohm DCR 0603 T/R Product overview: CIL10N82NKNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082uH, 50MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.082uH, 50MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10N82NKNC can be used for catalog matching and distributor lookup.

Inductor RF Shielded Multi-Layer 0.082uH 10% 50MHz 10Q-Factor Ferrite 0.05A 0.3Ohm DCR 0603 T/R Product overview: CIL10N82NKNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082uH, 50MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.082uH, 50MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10N82NKNC can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1108020-CIL10N82NKNC
Inductors, Coils, Chokes - Fixed Inductors 1108020-CIL10N82NKNC
Win Source Part Number: 1108020-CIL10N82NKNC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIL10 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 82 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 10 @ 50MHz Frequency - Self Resonant: 245MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 300mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. Current Rating (Amps): 50 mA Inductance Frequency - Test: 50 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Samsung Electro-Mechanics Product Status: Obsolete

Win Source Part Number: 1108020-CIL10N82NKNC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CIL10
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 82 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 10 @ 50MHz
Frequency - Self Resonant: 245MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 300mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
Current Rating (Amps): 50 mA
Inductance Frequency - Test: 50 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Samsung Electro-Mechanics
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIL10N82NKNC 1108020-CIL10N82NKNC
Product Name 0.082uH 50MHz 0.05A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Technology RF Standard
Core Material Ferrite Ferrite
Inductance Range 0.0820 microH 0.0820 microH
Inductance Tolerance 10 (+/- %)
Q Factor 10
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.27uH 1.3KOhm 7.9MHz Inductor and Choke - 71-0402DF-271XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
3 suppliers
High Frequency & RF Inductors - 3-1879023-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.8 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
1mH 50A Inductor and Choke - 839-DKIP-0333-5001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers