Samsung Electro-Mechanics SMD 3.3UH 15MA 1.55OHM Inductor and Choke CIL10J3R3KNC

Description
FIXED IND 3.3UH 15MA 1.55OHM SMD Product overview: CIL10J3R3KNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 15MA, 1.55OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 15MA, 1.55OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10J3R3KNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 15MA 1.55OHM SMD Product overview: CIL10J3R3KNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 15MA, 1.55OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 15MA, 1.55OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10J3R3KNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 15MA 1.55OHM Inductor and Choke - 71-CIL10J3R3KNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 15MA 1.55OHM Inductor and Choke
71-CIL10J3R3KNC
SMD 3.3UH 15MA 1.55OHM Inductor and Choke 71-CIL10J3R3KNC
FIXED IND 3.3UH 15MA 1.55OHM SMD Product overview: CIL10J3R3KNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 15MA, 1.55OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 15MA, 1.55OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10J3R3KNC can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 15MA 1.55OHM SMD Product overview: CIL10J3R3KNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 15MA, 1.55OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 15MA, 1.55OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10J3R3KNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CIL10J3R3KNC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CIL10J3R3KNC-ND
Fixed Inductors CIL10J3R3KNC-ND
3.3µH Shielded Inductor 15mA 1.55Ohm Max 0603 (1608 Metric)

3.3µH Shielded Inductor 15mA 1.55Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIL10J3R3KNC CIL10J3R3KNC-ND
Product Name SMD 3.3UH 15MA 1.55OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite
Inductance Range 3.3 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details