Samsung Electro-Mechanics Fixed Inductors CIL10J1R8KNC

Description
1.8µH Shielded Inductor 25mA 950mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.8µH Shielded Inductor 25mA 950mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CIL10J1R8KNC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CIL10J1R8KNC-ND
Fixed Inductors CIL10J1R8KNC-ND
1.8µH Shielded Inductor 25mA 950mOhm Max 0603 (1608 Metric)

1.8µH Shielded Inductor 25mA 950mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 1.8UH 25MA 950MOHM Inductor and Choke - 71-CIL10J1R8KNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8UH 25MA 950MOHM Inductor and Choke
71-CIL10J1R8KNC
SMD 1.8UH 25MA 950MOHM Inductor and Choke 71-CIL10J1R8KNC
FIXED IND 1.8UH 25MA 950MOHM SMD Product overview: CIL10J1R8KNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 25MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 25MA, 950MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10J1R8KNC can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 25MA 950MOHM SMD Product overview: CIL10J1R8KNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 25MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 25MA, 950MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10J1R8KNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CIL10J1R8KNC-ND 71-CIL10J1R8KNC
Product Name Fixed Inductors SMD 1.8UH 25MA 950MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520C391KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details