Samsung Electro-Mechanics Fixed Inductors CIL10J1R5KNC

Description
1.5µH Shielded Inductor 25mA 800mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 25mA 800mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CIL10J1R5KNC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CIL10J1R5KNC-ND
Fixed Inductors CIL10J1R5KNC-ND
1.5µH Shielded Inductor 25mA 800mOhm Max 0603 (1608 Metric)

1.5µH Shielded Inductor 25mA 800mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CIL10J1R5KNC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1702835 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details