Samsung Electronics Co., Ltd. 0.033uH 100MHz 0.3A Inductor and Choke CIH21T33NJNE

Description
Inductor High Frequency Chip Multi-Layer 0.033uH 5% 100MHz 18Q-Factor 0.3A 0.6Ohm DCR 0805 T/R Product overview: CIH21T33NJNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uH, 100MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.033uH, 100MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH21T33NJNE can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor High Frequency Chip Multi-Layer 0.033uH 5% 100MHz 18Q-Factor 0.3A 0.6Ohm DCR 0805 T/R Product overview: CIH21T33NJNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uH, 100MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.033uH, 100MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH21T33NJNE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.033uH 100MHz 0.3A Inductor and Choke - 71-CIH21T33NJNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.033uH 100MHz 0.3A Inductor and Choke
71-CIH21T33NJNE
0.033uH 100MHz 0.3A Inductor and Choke 71-CIH21T33NJNE
Inductor High Frequency Chip Multi-Layer 0.033uH 5% 100MHz 18Q-Factor 0.3A 0.6Ohm DCR 0805 T/R Product overview: CIH21T33NJNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uH, 100MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.033uH, 100MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH21T33NJNE can be used for catalog matching and distributor lookup.

Inductor High Frequency Chip Multi-Layer 0.033uH 5% 100MHz 18Q-Factor 0.3A 0.6Ohm DCR 0805 T/R Product overview: CIH21T33NJNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uH, 100MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.033uH, 100MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH21T33NJNE can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - CIH21T33NJNE - 958847-CIH21T33NJNE - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CIH21T33NJNE
958847-CIH21T33NJNE
Fixed Inductors - CIH21T33NJNE 958847-CIH21T33NJNE
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958847-CIH21T33NJNE Inductance: 33 nH Mounting: SMD (SMT) Tolerance: 5 % Height: 1.05 mm Categories: Fixed Inductors DC Resistance (DCR): 600 mΩ Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Depth: 1.45 mm Max DC Current: 300 mA RoHS: Compliant

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958847-CIH21T33NJNE
Inductance: 33 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Height: 1.05 mm
Categories: Fixed Inductors
DC Resistance (DCR): 600 mΩ
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Depth: 1.45 mm
Max DC Current: 300 mA
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIH21T33NJNE 958847-CIH21T33NJNE
Product Name 0.033uH 100MHz 0.3A Inductor and Choke Fixed Inductors - CIH21T33NJNE
Inductance Range 0.0330 microH 0.0330 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data