Samsung Electro-Mechanics Fixed Inductors CIH10T8N2JNC

Description
8.2nH Unshielded Multilayer Inductor 700mA 240mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Multilayer Inductor 700mA 240mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6305-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6305-1-ND
Fixed Inductors 1276-6305-1-ND
8.2nH Unshielded Multilayer Inductor 700mA 240mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Multilayer Inductor 700mA 240mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6305-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6305-2-ND
Fixed Inductors 1276-6305-2-ND
8.2nH Unshielded Multilayer Inductor 700mA 240mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Multilayer Inductor 700mA 240mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
700MA 240MOHM Inductor and Choke - 71-CIH10T8N2JNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 240MOHM Inductor and Choke
71-CIH10T8N2JNC
700MA 240MOHM Inductor and Choke 71-CIH10T8N2JNC
FIXED IND 8.2NH 700MA 240MOHM SM Product overview: CIH10T8N2JNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T8N2JNC can be used for catalog matching and distributor lookup.

FIXED IND 8.2NH 700MA 240MOHM SM Product overview: CIH10T8N2JNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T8N2JNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276-6305-1-ND 71-CIH10T8N2JNC
Product Name Fixed Inductors 700MA 240MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-153131 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details