Samsung Electronics Co., Ltd. 0.068uH 100MHz 0.35A Inductor and Choke CIH10T68NKNC

Description
Inductor High Frequency Chip Multi-Layer 0.068uH 10% 100MHz 12Q-Factor Ceramic 0.35A 0.85Ohm DCR 0603 T/R Product overview: CIH10T68NKNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068uH, 100MHz, 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.068uH, 100MHz, 0.35A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T68NKNC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor High Frequency Chip Multi-Layer 0.068uH 10% 100MHz 12Q-Factor Ceramic 0.35A 0.85Ohm DCR 0603 T/R Product overview: CIH10T68NKNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068uH, 100MHz, 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.068uH, 100MHz, 0.35A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T68NKNC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.068uH 100MHz 0.35A Inductor and Choke - 71-CIH10T68NKNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.068uH 100MHz 0.35A Inductor and Choke
71-CIH10T68NKNC
0.068uH 100MHz 0.35A Inductor and Choke 71-CIH10T68NKNC
Inductor High Frequency Chip Multi-Layer 0.068uH 10% 100MHz 12Q-Factor Ceramic 0.35A 0.85Ohm DCR 0603 T/R Product overview: CIH10T68NKNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068uH, 100MHz, 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.068uH, 100MHz, 0.35A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T68NKNC can be used for catalog matching and distributor lookup.

Inductor High Frequency Chip Multi-Layer 0.068uH 10% 100MHz 12Q-Factor Ceramic 0.35A 0.85Ohm DCR 0603 T/R Product overview: CIH10T68NKNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068uH, 100MHz, 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.068uH, 100MHz, 0.35A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T68NKNC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-CIH10T68NKNC
Product Name 0.068uH 100MHz 0.35A Inductor and Choke
Technology High Frequency Chip
Core Material Ceramic
Inductance Range 0.0680 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - AX97-10221-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0805-J684JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details