Samsung Electro-Mechanics Fixed Inductors CIH10T3N9SNC

Description
3.9nH Unshielded Multilayer Inductor 800mA 140mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Multilayer Inductor 800mA 140mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6303-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6303-2-ND
Fixed Inductors 1276-6303-2-ND
3.9nH Unshielded Multilayer Inductor 800mA 140mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Multilayer Inductor 800mA 140mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
800MA 140MOHM Inductor and Choke - 71-CIH10T3N9SNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 140MOHM Inductor and Choke
71-CIH10T3N9SNC
800MA 140MOHM Inductor and Choke 71-CIH10T3N9SNC
FIXED IND 3.9NH 800MA 140MOHM SM Product overview: CIH10T3N9SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T3N9SNC can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 800MA 140MOHM SM Product overview: CIH10T3N9SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T3N9SNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276-6303-2-ND 71-CIH10T3N9SNC
Product Name Fixed Inductors 800MA 140MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
DCR 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-20N 016008C-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details