Samsung Electro-Mechanics Fixed Inductors CIH10T27NJNC

Description
27nH Unshielded Multilayer Inductor 500mA 450mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Multilayer Inductor 500mA 450mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6311-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6311-2-ND
Fixed Inductors 1276-6311-2-ND
27nH Unshielded Multilayer Inductor 500mA 450mOhm Max 0603 (1608 Metric)

27nH Unshielded Multilayer Inductor 500mA 450mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1276-6311-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Fixed Inductors - 486-3142-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-47N 0402CT-47NXJRW , 0402CT-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details