Samsung Electronics Co., Ltd. 0.012uH 100MHz 0.6A Inductor and Choke CIH10T12NKNC

Description
Inductor High Frequency Chip Multi-Layer 0.012uH 10% 100MHz 12Q-Factor Ceramic 0.6A 0.28Ohm DCR 0603 T/R Product overview: CIH10T12NKNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012uH, 100MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.012uH, 100MHz, 0.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T12NKNC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor High Frequency Chip Multi-Layer 0.012uH 10% 100MHz 12Q-Factor Ceramic 0.6A 0.28Ohm DCR 0603 T/R Product overview: CIH10T12NKNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012uH, 100MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.012uH, 100MHz, 0.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T12NKNC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.012uH 100MHz 0.6A Inductor and Choke - 71-CIH10T12NKNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.012uH 100MHz 0.6A Inductor and Choke
71-CIH10T12NKNC
0.012uH 100MHz 0.6A Inductor and Choke 71-CIH10T12NKNC
Inductor High Frequency Chip Multi-Layer 0.012uH 10% 100MHz 12Q-Factor Ceramic 0.6A 0.28Ohm DCR 0603 T/R Product overview: CIH10T12NKNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012uH, 100MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.012uH, 100MHz, 0.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T12NKNC can be used for catalog matching and distributor lookup.

Inductor High Frequency Chip Multi-Layer 0.012uH 10% 100MHz 12Q-Factor Ceramic 0.6A 0.28Ohm DCR 0603 T/R Product overview: CIH10T12NKNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012uH, 100MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.012uH, 100MHz, 0.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T12NKNC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-CIH10T12NKNC
Product Name 0.012uH 100MHz 0.6A Inductor and Choke
Technology High Frequency Chip
Core Material Ceramic
Inductance Range 0.0120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 2 (+/- %)
View Details
E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
150uH 25A Inductor and Choke - 839-DLFL-0147-25D2 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
2 suppliers