Samsung Electro-Mechanics Fixed Inductors - CIH05T2N7SNC CIH05T2N7SNC

Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029243-CIH05T2N7SNC Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 2.7nH Mounting: SMD (SMT) Tolerance: ±0.3nH Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 170 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029243-CIH05T2N7SNC Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 2.7nH Mounting: SMD (SMT) Tolerance: ±0.3nH Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 170 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CIH05T2N7SNC
1029243-CIH05T2N7SNC
Fixed Inductors - CIH05T2N7SNC 1029243-CIH05T2N7SNC
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029243-CIH05T2N7SNC Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 2.7nH Mounting: SMD (SMT) Tolerance: ±0.3nH Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 170 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029243-CIH05T2N7SNC
Packaging: Reel - TR
Type: Multilayer
Current Rating: 300mA
Inductance: 2.7nH
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 170 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
300MA 170MOHM Inductor and Choke - 71-CIH05T2N7SNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 170MOHM Inductor and Choke
71-CIH05T2N7SNC
300MA 170MOHM Inductor and Choke 71-CIH05T2N7SNC
FIXED IND 2.7NH 300MA 170MOHM SM Product overview: CIH05T2N7SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T2N7SNC can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 300MA 170MOHM SM Product overview: CIH05T2N7SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T2N7SNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1029243-CIH05T2N7SNC 71-CIH05T2N7SNC
Product Name Fixed Inductors - CIH05T2N7SNC 300MA 170MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Application RF Choke
Inductance Range 0.0027 microH 0.0027 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2333JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 60
View Details
Common Mode Chokes - 486-3-127-622-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details