Samsung Electro-Mechanics 200MA 400MOHM Inductor and Choke CIH03T4N7SNC

Description
FIXED IND 4.7NH 200MA 400MOHM SM Product overview: CIH03T4N7SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03T4N7SNC can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 4.7NH 200MA 400MOHM SM Product overview: CIH03T4N7SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03T4N7SNC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200MA 400MOHM Inductor and Choke - 71-CIH03T4N7SNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 400MOHM Inductor and Choke
71-CIH03T4N7SNC
200MA 400MOHM Inductor and Choke 71-CIH03T4N7SNC
FIXED IND 4.7NH 200MA 400MOHM SM Product overview: CIH03T4N7SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03T4N7SNC can be used for catalog matching and distributor lookup.

FIXED IND 4.7NH 200MA 400MOHM SM Product overview: CIH03T4N7SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03T4N7SNC can be used for catalog matching and distributor lookup.

Supplier's Site
Inductors, Coils, Chokes - Fixed Inductors - 1327355-CIH03T4N7SNC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327355-CIH03T4N7SNC
Inductors, Coils, Chokes - Fixed Inductors 1327355-CIH03T4N7SNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1327355-CIH03T4N7SNC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Inductance: 4.7 nH Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.3nH Q @ Freq: 5 @ 100MHz Frequency - Self Resonant: 5.3GHz DC Resistance (DCR): 400mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1276-6235-1,1276-623 5-2,1276-6235-6 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1327355-CIH03T4N7SNC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Inductance: 4.7 nH
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.3nH
Q @ Freq: 5 @ 100MHz
Frequency - Self Resonant: 5.3GHz
DC Resistance (DCR): 400mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 1276-6235-1,1276-6235-2,1276-6235-6
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIH03T4N7SNC 1327355-CIH03T4N7SNC
Product Name 200MA 400MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Inductance Range 0.0047 microH 0.0047 microH
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N4 0201DS-7N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
500uH 600mA Inductor and Choke - 839-DSF-18-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Pin
View Details
2 suppliers