Samsung Electro-Mechanics 0.033uH 100MHz 0.05A Inductor and Choke CIH03T33NJNC

Description
Inductor High Frequency Chip Multi-Layer 0.033uH 5% 100MHz 4Q-Factor Ceramic 0.05A 2.1Ohm DCR 0201 T/R Product overview: CIH03T33NJNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uH, 100MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.033uH, 100MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03T33NJNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor High Frequency Chip Multi-Layer 0.033uH 5% 100MHz 4Q-Factor Ceramic 0.05A 2.1Ohm DCR 0201 T/R Product overview: CIH03T33NJNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uH, 100MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.033uH, 100MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03T33NJNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.033uH 100MHz 0.05A Inductor and Choke - 71-CIH03T33NJNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.033uH 100MHz 0.05A Inductor and Choke
71-CIH03T33NJNC
0.033uH 100MHz 0.05A Inductor and Choke 71-CIH03T33NJNC
Inductor High Frequency Chip Multi-Layer 0.033uH 5% 100MHz 4Q-Factor Ceramic 0.05A 2.1Ohm DCR 0201 T/R Product overview: CIH03T33NJNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uH, 100MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.033uH, 100MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03T33NJNC can be used for catalog matching and distributor lookup.

Inductor High Frequency Chip Multi-Layer 0.033uH 5% 100MHz 4Q-Factor Ceramic 0.05A 2.1Ohm DCR 0201 T/R Product overview: CIH03T33NJNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uH, 100MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.033uH, 100MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03T33NJNC can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - CIH03T33NJNC
1029241-CIH03T33NJNC
Fixed Inductors - CIH03T33NJNC 1029241-CIH03T33NJNC
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029241-CIH03T33NJNC Packaging: Reel - TR Type: Multilayer Current Rating: 50mA Inductance: 33nH Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 4 @ 100MHz Frequency - Self Resonant: 1.7GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.1 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029241-CIH03T33NJNC
Packaging: Reel - TR
Type: Multilayer
Current Rating: 50mA
Inductance: 33nH
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 4 @ 100MHz
Frequency - Self Resonant: 1.7GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.1 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIH03T33NJNC 1029241-CIH03T33NJNC
Product Name 0.033uH 100MHz 0.05A Inductor and Choke Fixed Inductors - CIH03T33NJNC
Technology High Frequency Chip Multilayer
Core Material Ceramic
Inductance Range 0.0330 microH 0.0330 microH
Inductance Tolerance 5 (+/- %)
Q Factor 4
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16.76 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Surface Mount Inductors - 1678506 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details