Samsung Electro-Mechanics 0.0018uH 100MHz 0.2A Inductor and Choke CIH03T1N8SNC

Description
Inductor High Frequency Chip Multi-Layer 0.0018uH 0.3nH 100MHz 4Q-Factor Ceramic 0.2A 0.19Ohm DCR 0201 T/R Product overview: CIH03T1N8SNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0018uH, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0018uH, 100MHz, 0.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03T1N8SNC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor High Frequency Chip Multi-Layer 0.0018uH 0.3nH 100MHz 4Q-Factor Ceramic 0.2A 0.19Ohm DCR 0201 T/R Product overview: CIH03T1N8SNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0018uH, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0018uH, 100MHz, 0.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03T1N8SNC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.0018uH 100MHz 0.2A Inductor and Choke - 71-CIH03T1N8SNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0018uH 100MHz 0.2A Inductor and Choke
71-CIH03T1N8SNC
0.0018uH 100MHz 0.2A Inductor and Choke 71-CIH03T1N8SNC
Inductor High Frequency Chip Multi-Layer 0.0018uH 0.3nH 100MHz 4Q-Factor Ceramic 0.2A 0.19Ohm DCR 0201 T/R Product overview: CIH03T1N8SNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0018uH, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0018uH, 100MHz, 0.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03T1N8SNC can be used for catalog matching and distributor lookup.

Inductor High Frequency Chip Multi-Layer 0.0018uH 0.3nH 100MHz 4Q-Factor Ceramic 0.2A 0.19Ohm DCR 0201 T/R Product overview: CIH03T1N8SNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0018uH, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0018uH, 100MHz, 0.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03T1N8SNC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-CIH03T1N8SNC
Product Name 0.0018uH 100MHz 0.2A Inductor and Choke
Core Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details