Win Source Part Number: 962574-CIH03T1N0SNC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CIH03T
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 1 nH
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Q @ Freq: 4 @ 100MHz
Frequency - Self Resonant: 13GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 140mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Samsung Electro-Mechanics
Product Status: Obsolete
Inductor High Frequency Chip Multi-Layer 0.001uH 0.3nH 100MHz 4Q-Factor Ceramic 0.3A 0.14Ohm DCR 0201 T/R Product overview: CIH03T1N0SNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uH, 100MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.001uH, 100MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03T1N0SNC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 962574-CIH03T1N0SNC | 71-CIH03T1N0SNC |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 0.001uH 100MHz 0.3A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | |
| Application | RF Choke | |
| Configuration | Fixed |