Samsung Electro-Mechanics Inductors, Coils, Chokes - Fixed Inductors CIH03T10NJNC

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1327349-CIH03T10NJNC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Inductance: 10 nH Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Q @ Freq: 5 @ 100MHz Frequency - Self Resonant: 3.3GHz DC Resistance (DCR): 630mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1276-6238-1,1276-623 8-2,1276-6238-6 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1327349-CIH03T10NJNC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Inductance: 10 nH Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Q @ Freq: 5 @ 100MHz Frequency - Self Resonant: 3.3GHz DC Resistance (DCR): 630mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1276-6238-1,1276-623 8-2,1276-6238-6 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327349-CIH03T10NJNC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327349-CIH03T10NJNC
Inductors, Coils, Chokes - Fixed Inductors 1327349-CIH03T10NJNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1327349-CIH03T10NJNC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Inductance: 10 nH Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Q @ Freq: 5 @ 100MHz Frequency - Self Resonant: 3.3GHz DC Resistance (DCR): 630mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1276-6238-1,1276-623 8-2,1276-6238-6 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1327349-CIH03T10NJNC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Inductance: 10 nH
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Q @ Freq: 5 @ 100MHz
Frequency - Self Resonant: 3.3GHz
DC Resistance (DCR): 630mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 1276-6238-1,1276-6238-2,1276-6238-6
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now
SMD 150MA 630MOHM Inductor and Choke - 71-CIH03T10NJNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150MA 630MOHM Inductor and Choke
71-CIH03T10NJNC
SMD 150MA 630MOHM Inductor and Choke 71-CIH03T10NJNC
FIXED IND 10NH 150MA 630MOHM SMD Product overview: CIH03T10NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 630MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 630MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03T10NJNC can be used for catalog matching and distributor lookup.

FIXED IND 10NH 150MA 630MOHM SMD Product overview: CIH03T10NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 630MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 630MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03T10NJNC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327349-CIH03T10NJNC 71-CIH03T10NJNC
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 150MA 630MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT908-H3-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details