Samsung Electro-Mechanics 260MA 380MOHM Inductor and Choke CIH03Q4N3SNC

Description
FIXED IND 4.3NH 260MA 380MOHM SM Product overview: CIH03Q4N3SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 260MA, 380MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03Q4N3SNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.3NH 260MA 380MOHM SM Product overview: CIH03Q4N3SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 260MA, 380MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03Q4N3SNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
260MA 380MOHM Inductor and Choke - 71-CIH03Q4N3SNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
260MA 380MOHM Inductor and Choke
71-CIH03Q4N3SNC
260MA 380MOHM Inductor and Choke 71-CIH03Q4N3SNC
FIXED IND 4.3NH 260MA 380MOHM SM Product overview: CIH03Q4N3SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 260MA, 380MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03Q4N3SNC can be used for catalog matching and distributor lookup.

FIXED IND 4.3NH 260MA 380MOHM SM Product overview: CIH03Q4N3SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 260MA, 380MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03Q4N3SNC can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - CIH03Q4N3SNC
1029238-CIH03Q4N3SNC
Fixed Inductors - CIH03Q4N3SNC 1029238-CIH03Q4N3SNC
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029238-CIH03Q4N3SNC Packaging: Reel - TR Type: Multilayer Current Rating: 260mA Inductance: 4.3nH Mounting: SMD (SMT) Tolerance: ±0.3nH Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 6.5GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 380 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029238-CIH03Q4N3SNC
Packaging: Reel - TR
Type: Multilayer
Current Rating: 260mA
Inductance: 4.3nH
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 6.5GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 380 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIH03Q4N3SNC 1029238-CIH03Q4N3SNC
Product Name 260MA 380MOHM Inductor and Choke Fixed Inductors - CIH03Q4N3SNC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Inductance Range 0.0043 microH 0.0043 microH
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 40
View Details
Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details