Samsung Electro-Mechanics Fixed Inductors - CIH03Q3N9CNC CIH03Q3N9CNC

Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029237-CIH03Q3N9CNC Packaging: Reel - TR Type: Multilayer Current Rating: 270mA Inductance: 3.9nH Mounting: SMD (SMT) Tolerance: ±0.2nH Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 7.3GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029237-CIH03Q3N9CNC Packaging: Reel - TR Type: Multilayer Current Rating: 270mA Inductance: 3.9nH Mounting: SMD (SMT) Tolerance: ±0.2nH Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 7.3GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CIH03Q3N9CNC
1029237-CIH03Q3N9CNC
Fixed Inductors - CIH03Q3N9CNC 1029237-CIH03Q3N9CNC
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029237-CIH03Q3N9CNC Packaging: Reel - TR Type: Multilayer Current Rating: 270mA Inductance: 3.9nH Mounting: SMD (SMT) Tolerance: ±0.2nH Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 7.3GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029237-CIH03Q3N9CNC
Packaging: Reel - TR
Type: Multilayer
Current Rating: 270mA
Inductance: 3.9nH
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 7.3GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
270MA 300MOHM Inductor and Choke - 71-CIH03Q3N9CNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270MA 300MOHM Inductor and Choke
71-CIH03Q3N9CNC
270MA 300MOHM Inductor and Choke 71-CIH03Q3N9CNC
FIXED IND 3.9NH 270MA 300MOHM SM Product overview: CIH03Q3N9CNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03Q3N9CNC can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 270MA 300MOHM SM Product overview: CIH03Q3N9CNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03Q3N9CNC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1029237-CIH03Q3N9CNC 71-CIH03Q3N9CNC
Product Name Fixed Inductors - CIH03Q3N9CNC 270MA 300MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Application RF Choke
Inductance Range 0.0039 microH 0.0039 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N0 0201DS-5N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-127-620-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details