Samsung Electro-Mechanics 310MA 220MOHM Inductor and Choke CIH03Q2N7CNC

Description
FIXED IND 2.7NH 310MA 220MOHM SM Product overview: CIH03Q2N7CNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 310MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 310MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03Q2N7CNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.7NH 310MA 220MOHM SM Product overview: CIH03Q2N7CNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 310MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 310MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03Q2N7CNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
310MA 220MOHM Inductor and Choke - 71-CIH03Q2N7CNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
310MA 220MOHM Inductor and Choke
71-CIH03Q2N7CNC
310MA 220MOHM Inductor and Choke 71-CIH03Q2N7CNC
FIXED IND 2.7NH 310MA 220MOHM SM Product overview: CIH03Q2N7CNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 310MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 310MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03Q2N7CNC can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 310MA 220MOHM SM Product overview: CIH03Q2N7CNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 310MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 310MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03Q2N7CNC can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - CIH03Q2N7CNC
1029236-CIH03Q2N7CNC
Fixed Inductors - CIH03Q2N7CNC 1029236-CIH03Q2N7CNC
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029236-CIH03Q2N7CNC Packaging: Reel - TR Type: Multilayer Current Rating: 310mA Inductance: 2.7nH Mounting: SMD (SMT) Tolerance: ±0.2nH Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 9.1GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 220 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029236-CIH03Q2N7CNC
Packaging: Reel - TR
Type: Multilayer
Current Rating: 310mA
Inductance: 2.7nH
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 9.1GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 220 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIH03Q2N7CNC 1029236-CIH03Q2N7CNC
Product Name 310MA 220MOHM Inductor and Choke Fixed Inductors - CIH03Q2N7CNC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Inductance Range 0.0027 microH 0.0027 microH
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2475JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1670380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 10000 microH
View Details
Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details