FIXED IND 0.68UH 5.1A 0.0185 OHM
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CIGW322512KMR68MLE |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology; Surface Mount |
| Technology | Wirewound; Wirewound |
| Core Material | Metal Composite |
| Inductance Range | 0.6800 microH |