Samsung Electronics Co., Ltd. Circuit Protection - Fuseholders CIGW252010GL2R2MNE

Description
Mfr: Freescale Semiconductor Category: Circuit Protection - Fuseholders Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Current - Saturation (Isat): 65A
Request a Quote Datasheet
Description
Mfr: Freescale Semiconductor Category: Circuit Protection - Fuseholders Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Current - Saturation (Isat): 65A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
Circuit Protection - Fuseholders
Mfr: Freescale Semiconductor Category: Circuit Protection - Fuseholders Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Current - Saturation (Isat): 65A

Mfr: Freescale Semiconductor
Category: Circuit Protection - Fuseholders
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Material - Core: Ceramic
Inductance: 350μH
Tolerance: ±20%
Current Rating (Amps): 690mA
Current - Saturation (Isat): 65A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Name Circuit Protection - Fuseholders
Normal Operating Current 0.6900 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 556512-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder - 36321141 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 12 amps
Rated Operating Voltage 300 volts
View Details
Fuse Carrier for ¼
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, IP 40 / IP 54 - FEF - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details