Samsung Electro-Mechanics Fixed Inductors CIGW252010GL1R5MNE

Description
1.5µH Unshielded Wirewound Inductor 3.2A 54mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 3.2A 54mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6881-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6881-1-ND
Fixed Inductors 1276-6881-1-ND
1.5µH Unshielded Wirewound Inductor 3.2A 54mOhm Max 1008 (2520 Metric)

1.5µH Unshielded Wirewound Inductor 3.2A 54mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6881-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6881-6-ND
Fixed Inductors 1276-6881-6-ND
1.5µH Unshielded Wirewound Inductor 3.2A 54mOhm Max 1008 (2520 Metric)

1.5µH Unshielded Wirewound Inductor 3.2A 54mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6881-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6881-2-ND
Fixed Inductors 1276-6881-2-ND
1.5µH Unshielded Wirewound Inductor 3.2A 54mOhm Max 1008 (2520 Metric)

1.5µH Unshielded Wirewound Inductor 3.2A 54mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1276-6881-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 1-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0015 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details