Win Source Part Number: 977284-CIGT252010LMR
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CIGT
Type: Thin Film
Package: Tape & Reel
Shielding: Unshielded
Inductance: 470 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal Composite
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 29mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.2 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Samsung Electro-Mechanics
Other Names: 1276-6944-6,1276-694
Current - Saturation (Isat): 6A
470nH Unshielded Thin Film Inductor 4.2A 29mOhm Max 1008 (2520 Metric)
470nH Unshielded Thin Film Inductor 4.2A 29mOhm Max 1008 (2520 Metric)
470nH Unshielded Thin Film Inductor 4.2A 29mOhm Max 1008 (2520 Metric)
FIXED IND 470NH 4.2A 29MOHM SMD Product overview: CIGT252010LMR47MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.2A, 29MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.2A, 29MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT252010LMR47MN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 977284-CIGT252010LMR47MNE | 1276-6944-2-ND | 71-CIGT252010LMR47MNE |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 4.2A 29MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard | Thin Film | |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |