Samsung Electronics Co., Ltd. SMD 1UH 3.1A 57 MOHM Inductor and Choke CIGT201610UM1R0MNE

Description
FIXED IND 1UH 3.1A 57 MOHM SMD Product overview: CIGT201610UM1R0MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201610UM1R0MN E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 3.1A 57 MOHM SMD Product overview: CIGT201610UM1R0MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201610UM1R0MN E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 3.1A 57 MOHM Inductor and Choke - 71-CIGT201610UM1R0MNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.1A 57 MOHM Inductor and Choke
71-CIGT201610UM1R0MNE
SMD 1UH 3.1A 57 MOHM Inductor and Choke 71-CIGT201610UM1R0MNE
FIXED IND 1UH 3.1A 57 MOHM SMD Product overview: CIGT201610UM1R0MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201610UM1R0MN E can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.1A 57 MOHM SMD Product overview: CIGT201610UM1R0MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201610UM1R0MNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
968273-CIGT201610UM1R0MNE
Inductors, Coils, Chokes - Fixed Inductors 968273-CIGT201610UM1R0MNE
Win Source Part Number: 968273-CIGT201610UM1 R0MNE Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIGT Type: Thin Film Package: Tape & Reel (TR) Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Composite Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 57mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Samsung Electro-Mechanics Current - Saturation (Isat): 3.1A

Win Source Part Number: 968273-CIGT201610UM1R0MNE
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CIGT
Type: Thin Film
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal Composite
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 57mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Samsung Electro-Mechanics
Current - Saturation (Isat): 3.1A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIGT201610UM1R0MNE 968273-CIGT201610UM1R0MNE
Product Name SMD 1UH 3.1A 57 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Thin Film Standard
Core Material Metal
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3131-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details