680nH Shielded Thin Film Inductor 2.7A 53mOhm Max 0806 (2016 Metric)
Manufacturer: Samsung
Win Source Part Number: 866413-CIGT201610LMR
Series: CIGT
Operating Temperature Range: -40°C ~ 125°C
Features: 680 nH Shielded Thin Film Inductor 2.7 A 53mOhm Max 0806 (2016 Metric)
Package: Reel - TR
Package: 0806 (2016 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 1276-6918-1, 1276-6918-2, 1276-6918-6
FIXED IND 680NH 2.7A 53MOHM SMD Product overview: CIGT201610LMR68MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7A, 53MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7A, 53MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201610LMR68MN
FIXED IND 680NH 2.7A 53MOHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1276-6918-1-ND | 866413-CIGT201610LMR68MNE | 71-CIGT201610LMR68MNE | CIGT201610LMR68MNE |
| Product Name | Fixed Inductors | Fixed Inductors - CIGT201610LMR68MNE | SMD 2.7A 53MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Thin Film | Metal Composite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |