Win Source Part Number: 1377239-CIGT201610LM
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
Type: Thin Film
MSL Level: 1 (Unlimited)
Mfr: Samsung Electro-Mechanics
Series: CIGT
Package: Tape & Reel
Product Status: Active
Package / Case: 0806 (2016 Metric)
Supplier Device Package: 0806 (2016 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Metal Composite
Inductance: 1 µH
Current Rating (Amps): 2.4 A
Current - Saturation (Isat): 3.3A
Shielding: Unshielded
DC Resistance (DCR): 72mOhm Max
Inductance Frequency - Test: 1 MHz
FIXED IND 1UH 2.4A 72 MOHM SMD Product overview: CIGT201610LM1R0MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.4A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.4A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201610LM1R0MN
1µH Unshielded Thin Film Inductor 2.4A 72mOhm Max 0806 (2016 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1377239-CIGT201610LM1R0MNE | 71-CIGT201610LM1R0MNE | 1276-6914-2-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 1UH 2.4A 72 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Technology | Standard | Thin Film | |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed | |
| Inductance Range | 1 microH | 1 microH |