Samsung Electro-Mechanics Fixed Inductors CIGT201610EH1R0MNE

Description
1µH Unshielded Thin Film Inductor 4.1A 43mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Thin Film Inductor 4.1A 43mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6900-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6900-2-ND
Fixed Inductors 1276-6900-2-ND
1µH Unshielded Thin Film Inductor 4.1A 43mOhm Max 0806 (2016 Metric)

1µH Unshielded Thin Film Inductor 4.1A 43mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6900-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6900-6-ND
Fixed Inductors 1276-6900-6-ND
1µH Unshielded Thin Film Inductor 4.1A 43mOhm Max 0806 (2016 Metric)

1µH Unshielded Thin Film Inductor 4.1A 43mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6900-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6900-1-ND
Fixed Inductors 1276-6900-1-ND
1µH Unshielded Thin Film Inductor 4.1A 43mOhm Max 0806 (2016 Metric)

1µH Unshielded Thin Film Inductor 4.1A 43mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 1UH 4.1A 43 MOHM Inductor and Choke - 71-CIGT201610EH1R0MNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 4.1A 43 MOHM Inductor and Choke
71-CIGT201610EH1R0MNE
SMD 1UH 4.1A 43 MOHM Inductor and Choke 71-CIGT201610EH1R0MNE
FIXED IND 1UH 4.1A 43 MOHM SMD Product overview: CIGT201610EH1R0MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.1A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.1A, 43 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201610EH1R0MN E can be used for catalog matching and distributor lookup.

FIXED IND 1UH 4.1A 43 MOHM SMD Product overview: CIGT201610EH1R0MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.1A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.1A, 43 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201610EH1R0MNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276-6900-2-ND 71-CIGT201610EH1R0MNE
Product Name Fixed Inductors SMD 1UH 4.1A 43 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Thin Film Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-053 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 18000 to 500 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details