Samsung Electro-Mechanics Fixed Inductors CIGT201608EHR47MNE

Description
470nH Unshielded Thin Film Inductor 4.3A 27mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Thin Film Inductor 4.3A 27mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6895-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6895-6-ND
Fixed Inductors 1276-6895-6-ND
470nH Unshielded Thin Film Inductor 4.3A 27mOhm Max 0806 (2016 Metric)

470nH Unshielded Thin Film Inductor 4.3A 27mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6895-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6895-1-ND
Fixed Inductors 1276-6895-1-ND
470nH Unshielded Thin Film Inductor 4.3A 27mOhm Max 0806 (2016 Metric)

470nH Unshielded Thin Film Inductor 4.3A 27mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6895-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6895-2-ND
Fixed Inductors 1276-6895-2-ND
470nH Unshielded Thin Film Inductor 4.3A 27mOhm Max 0806 (2016 Metric)

470nH Unshielded Thin Film Inductor 4.3A 27mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1276-6895-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J125JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-1625813-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10000 microH
View Details
2 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-780 0402AF-780XJEY , 0402AF-780XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details