Samsung Electro-Mechanics Fixed Inductors CIGT201210UHR68MNE

Description
680nH Unshielded Thin Film Inductor 3A 47mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
680nH Unshielded Thin Film Inductor 3A 47mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6893-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6893-2-ND
Fixed Inductors 1276-6893-2-ND
680nH Unshielded Thin Film Inductor 3A 47mOhm Max 0805 (2012 Metric)

680nH Unshielded Thin Film Inductor 3A 47mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1276-6893-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
Specs
Application RF Choke
View Details