Samsung Electronics Co., Ltd. 0.47UH 4.8A 0.024 OHM Inductor and Choke CIGT201208TMR47MLE

Description
FIXED IND 0.47UH 4.8A 0.024 OHM Product overview: CIGT201208TMR47MLE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UH, 4.8A, 0.024 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47UH, 4.8A, 0.024 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201208TMR47ML E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 0.47UH 4.8A 0.024 OHM Product overview: CIGT201208TMR47MLE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UH, 4.8A, 0.024 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47UH, 4.8A, 0.024 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201208TMR47ML E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.47UH 4.8A 0.024 OHM Inductor and Choke - 71-CIGT201208TMR47MLE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47UH 4.8A 0.024 OHM Inductor and Choke
71-CIGT201208TMR47MLE
0.47UH 4.8A 0.024 OHM Inductor and Choke 71-CIGT201208TMR47MLE
FIXED IND 0.47UH 4.8A 0.024 OHM Product overview: CIGT201208TMR47MLE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UH, 4.8A, 0.024 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47UH, 4.8A, 0.024 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201208TMR47ML E can be used for catalog matching and distributor lookup.

FIXED IND 0.47UH 4.8A 0.024 OHM Product overview: CIGT201208TMR47MLE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UH, 4.8A, 0.024 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47UH, 4.8A, 0.024 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201208TMR47MLE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
959253-CIGT201208TMR47MLE
Inductors, Coils, Chokes - Fixed Inductors 959253-CIGT201208TMR47MLE
Win Source Part Number: 959253-CIGT201208TMR 47MLE Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIGT Type: Thin Film Package: Tape & Reel (TR) Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Composite Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 24mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.2 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Samsung Electro-Mechanics Other Names: 1276-CIGT201208TMR47 MLETR Current - Saturation (Isat): 4.8A

Win Source Part Number: 959253-CIGT201208TMR47MLE
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CIGT
Type: Thin Film
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal Composite
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 24mOhm Max
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.2 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Samsung Electro-Mechanics
Other Names: 1276-CIGT201208TMR47MLETR
Current - Saturation (Isat): 4.8A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIGT201208TMR47MLE 959253-CIGT201208TMR47MLE
Product Name 0.47UH 4.8A 0.024 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Thin Film Standard
Core Material Metal
Inductance Range 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 47000 microH
View Details
Common Mode Chokes - 486-3157-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details